Lumberg Automation - A Belden Brand Rsw 601A-896/2M Lumberg Automation 540001903

Description
RSW 601A-896/2M
Description
RSW 601A-896/2M

Suppliers

Company
Product
Description
Supplier Links
Rsw 601A-896/2M Lumberg Automation - 16AJ6413 - Newark, An Avnet Company
Chicago, IL, United States
Rsw 601A-896/2M Lumberg Automation
16AJ6413
Rsw 601A-896/2M Lumberg Automation 16AJ6413
RSW 601A-896/2M

RSW 601A-896/2M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ6413
Product Name Rsw 601A-896/2M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details