Belden Inc. Multiple Conductor Cables 538AFS 0001000

Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7431-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7431-1000-ND
Multiple Conductor Cables BEL7431-1000-ND
16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)

16 (3 Twisted Pairs + 10) Conductor Multi-Pair Cable 16 AWG, 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden - 11K3488 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden
11K3488
Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden 11K3488
SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 10 CONDUCTOR/3PAIR, 18/16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7431-1000-ND 11K3488
Product Name Multiple Conductor Cables Shielded Composite Cable, 10 Conductor/3Pair, 18/16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details