Belden Inc. Multiple Conductor Cables 5342FE 0081000

Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8256-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8256-1000-ND
Multiple Conductor Cables BEL8256-1000-ND
6 (3 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

6 (3 Pair) Conductor Multi-Pair Cable Gray 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 01C8411 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
01C8411
Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden 01C8411
SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8256-1000-ND 01C8411
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details