TE Connectivity RF Cable Assemblies 2016689-3

Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016689-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016689-3
RF Cable Assemblies 2016689-3
Body Features Cable Color : Blue Conductor Material : Copper Conductor Plating Material : Silver Jacket Material : FEP Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : Heat Shrink Tubing Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Alloy Contact Mating Area Plating Material : Gold (Au) Ferrule Material : Copper Ferrule Plating Material : Gold Dimensions Outside Cable Diameter : 2.6 MM  [.102 INCH ] Wire Size (AWG) : 28 - 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 150 Operation/Applicatio n Operating Frequency Range (GHZ) : 40 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Product Type Features Cable Assembly (End A) : 2.92mm Series RF Plug Cable Assembly (End B) : SMPM Plug Cable Assembly Type : 2.92mm to SMPM Coax Cable Type : Customer Cable Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Copper
  • Conductor Plating Material : Silver
  • Jacket Material : FEP
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : Heat Shrink Tubing

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Ferrule Material : Copper
  • Ferrule Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.6 MM  [.102 INCH ]
  • Wire Size (AWG) : 28 - 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 500
  • Operating Voltage (V) : 150

Operation/Application


  • Operating Frequency Range (GHZ) : 40
  • Shielded : Yes

Other


  • Cable Assembly Length : .3 M  [.984 FT ]

Product Type Features


  • Cable Assembly (End A) : 2.92mm Series RF Plug
  • Cable Assembly (End B) : SMPM Plug
  • Cable Assembly Type : 2.92mm to SMPM
  • Coax Cable Type : Customer Cable

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016689-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016689-3-ND
Coaxial Cables (RF) 17-2016689-3-ND
"COAX CBL SMPM TO 1.85MM 12"""

"COAX CBL SMPM TO 1.85MM 12"""

Buy Now Datasheet
Cable, 2.92Mm Plug-Smpm Plug, 305Mm Rohs Compliant Te Connectivity - 61AK4836 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2.92Mm Plug-Smpm Plug, 305Mm Rohs Compliant Te Connectivity
61AK4836
Cable, 2.92Mm Plug-Smpm Plug, 305Mm Rohs Compliant Te Connectivity 61AK4836
CABLE, 2.92MM PLUG-SMPM PLUG, 305MM ROHS COMPLIANT: YES

CABLE, 2.92MM PLUG-SMPM PLUG, 305MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016689-3 17-2016689-3-ND 61AK4836
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable, 2.92Mm Plug-Smpm Plug, 305Mm Rohs Compliant Te Connectivity
Application RF RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2081377-6 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
RF Cable Assemblies - 2032440-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers