Belden Inc. Multiple Conductor Cables 5324UL 002U1000

Description
6 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8235-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8235-1000-ND
Multiple Conductor Cables BEL8235-1000-ND
6 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Belden - 87K1316 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Belden
87K1316
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Belden 87K1316
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8235-1000-ND 87K1316
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details