Belden Inc. Multiple Conductor Cables 5320UL 010U1000

Description
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8225-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8225-1000-ND
Multiple Conductor Cables BEL8225-1000-ND
2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden - 19C3919 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
19C3919
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden 19C3919
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8225-1000-ND 19C3919
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details