Belden Inc. Multiple Conductor Cables 5320UL 002U500

Description
2 Conductor Multi-Conductor Cable Red 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL7742-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL7742-500-ND
Multiple Conductor Cables BEL7742-500-ND
2 Conductor Multi-Conductor Cable Red 18 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Red 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden - 19C3927 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
19C3927
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden 19C3927
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL7742-500-ND 19C3927
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details