Belden Inc. Multiple Conductor Cables 5320UL 002U1000

Description
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8220-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8220-1000-ND
Multiple Conductor Cables BEL8220-1000-ND
2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Red 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden - 19C3921 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
19C3921
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden 19C3921
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8220-1000-ND 19C3921
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details