Belden Inc. Multiple Conductor Cables 5300UE 008500

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1270-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1270-500-ND
Multiple Conductor Cables BEL1270-500-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1270-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1270-100-ND
Multiple Conductor Cables BEL1270-100-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1270-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1270-50-ND
Multiple Conductor Cables BEL1270-50-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5300UE008500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5300UE008500-DS-ND
Multiple Conductor Cables 135-5300UE008500-DS-ND
CABLE 2COND 18AWG GRAY FOOT

CABLE 2COND 18AWG GRAY FOOT

Buy Now Datasheet
Multicore Unscreened Cable, Audio Security, 2 Core, 18 Awg, 0.891 Mm , 7 X 26Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 59M5793 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Audio Security, 2 Core, 18 Awg, 0.891 Mm , 7 X 26Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
59M5793
Multicore Unscreened Cable, Audio Security, 2 Core, 18 Awg, 0.891 Mm , 7 X 26Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 59M5793
Multicore Unscreened Cable, Audio Security, 2 Core, 18 AWG, 0.891 mm , 7 x 26mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multicore Unscreened Cable, Audio Security, 2 Core, 18 AWG, 0.891 mm , 7 x 26mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden - 87K6222 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
87K6222
Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden 87K6222
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL1270-500-ND 59M5793 87K6222
Product Name Multiple Conductor Cables Multicore Unscreened Cable, Audio Security, 2 Core, 18 Awg, 0.891 Mm , 7 X 26Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Unshielded Multiconductor Cable 2 Conductor 18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper
North American 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details