Belden Inc. Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 5300FM 0021000

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 11K3455 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
11K3455
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 11K3455
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11K3455
Product Name Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6430A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers