Belden Inc. Multiple Conductor Cables 5202UE 0081000

Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8080-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8080-1000-ND
Multiple Conductor Cables BEL8080-1000-ND
4 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Gray 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Belden - 19C3745 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Belden
19C3745
Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Belden 19C3745
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8080-1000-ND 19C3745
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details