Belden Inc. Multiple Conductor Cables 5200FE 0081000

Description
2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 83F7032, features two conductors made of 16 AWG stranded bare copper with a total length of 1000 feet. It is designed for applications such as intercom and public address systems, as well as sound and audio systems. The cable is equipped with polypropylene insulation and a Beldfoil® shield made of aluminum foil-polyester tape, providing 100% coverage for enhanced signal integrity. The outer jacket is made of PVC with a nominal wall thickness of 0.017 inches and includes a ripcord for easy installation. This cable operates within a temperature range of -20°C to +75°C and has a maximum operating voltage of 300V RMS. The nominal DC resistance for the conductors is 4.0 ohms per 1000 feet, while the outer shield has a DC resistance of 14.4 ohms per 1000 feet. The cable is compliant with various safety and environmental standards, including UL CMR and RoHS, making it suitable for indoor use. The overall diameter of the cable is approximately 0.184 inches, and it can withstand a maximum pulling tension of 85.5 lbs.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 83F7032, features two conductors made of 16 AWG stranded bare copper with a total length of 1000 feet. It is designed for applications such as intercom and public address systems, as well as sound and audio systems. The cable is equipped with polypropylene insulation and a Beldfoil® shield made of aluminum foil-polyester tape, providing 100% coverage for enhanced signal integrity. The outer jacket is made of PVC with a nominal wall thickness of 0.017 inches and includes a ripcord for easy installation. This cable operates within a temperature range of -20°C to +75°C and has a maximum operating voltage of 300V RMS. The nominal DC resistance for the conductors is 4.0 ohms per 1000 feet, while the outer shield has a DC resistance of 14.4 ohms per 1000 feet. The cable is compliant with various safety and environmental standards, including UL CMR and RoHS, making it suitable for indoor use. The overall diameter of the cable is approximately 0.184 inches, and it can withstand a maximum pulling tension of 85.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1263-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1263-1000-ND
Multiple Conductor Cables BEL1263-1000-ND
2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1263-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1263-100-ND
Multiple Conductor Cables BEL1263-100-ND
2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Gray 16 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-5200FE0081000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-5200FE0081000-DS-ND
Multiple Conductor Cables 135-5200FE0081000-DS-ND
CABLE 2CON 16AWG GRAY SHLD FOOT

CABLE 2CON 16AWG GRAY SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 83F7032 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
83F7032
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden 83F7032
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1263-1000-ND 83F7032
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3033/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details