Belden Inc. Computer Cable, Ieee-488/gpib, 9.8Ft Gray; Connector Type A Belden 49736 C62S2

Description
COMPUTER CABLE, IEEE-488/GPIB, 9.8FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Body Material:PVC; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 9.8FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Body Material:PVC; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 9.8Ft Gray; Connector Type A Belden - 87K6217 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 9.8Ft Gray; Connector Type A Belden
87K6217
Computer Cable, Ieee-488/gpib, 9.8Ft Gray; Connector Type A Belden 87K6217
COMPUTER CABLE, IEEE-488/GPIB, 9.8FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Body Material:PVC; Colour:GrayRoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 9.8FT GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Body Material:PVC; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 9.8 Ft (3 m) - 70005898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 9.8 Ft (3 m)
70005898
Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 9.8 Ft (3 m) 70005898
General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC. Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

General purpose interface bus cable assemblies are used with electronic equipment that is IEEE-488 compatible. The connector is a male/female design for easy stacking. Conductors: 6 pairs 26 AWG (7 × 34), 10 singles 26 AWG (7 × 34), 1 single 24 AWG (7 × 32). Shield: Foil plus 90% overall braid. UL Style 2464; NEC CM CSA AWMI/II A. Rated: 300 V 80°C. S-R PVC insulation. Jacket: Gray PVC.
Molded connector is male/female design for easy stacking and comes with molded-in metric jack screws.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 87K6217 70005898
Product Name Computer Cable, Ieee-488/gpib, 9.8Ft Gray; Connector Type A Belden Cable Assembly; PVC; Shielded GPIB; Male/Female Both Ends; 9.8 Ft (3 m)
Application Computer
Cable Length 9.84 ft (30 dm) 9.8 ft (29.87 dm)
Connector Type IEEE-488 / GPIB GPIB
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE020 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details