Belden Inc. Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 49154A 010S2

Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden - 46F7212 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden
46F7212
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 46F7212
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 8 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE ASSEMBLY: 8 POS DIN STRAIGHT RI37897 BLACK - 70003655 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE ASSEMBLY: 8 POS DIN STRAIGHT RI37897 BLACK
70003655
CABLE ASSEMBLY: 8 POS DIN STRAIGHT RI37897 BLACK 70003655
Foil shielded for moderate-noise environments except where noted. Black PVC outer jacket stripped 1 inch on one end of cable.

Foil shielded for moderate-noise environments except where noted. Black PVC outer jacket stripped 1 inch on one end of cable.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 46F7212 70003655
Product Name Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden CABLE ASSEMBLY: 8 POS DIN STRAIGHT RI37897 BLACK
Application Audio; Video
Cable Length 9.84 ft (30 dm) 10 ft (30.48 dm)
Connector Type DIN / Mini-DIN; DIN 8 Position Plug DIN / Mini-DIN; Stripped End
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers