Belden Inc. Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 49153A 010S2

Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden - 46F7184 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden
46F7184
Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden 46F7184
DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

DIN AUDIO/VIDEO CABLE, 10FT, 26AWG, BLACK; Connector Type A:DIN 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assembly; 5 Position DIN; Male/Stripped End; Super Shield; 10 Ft; Black - 70002730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly; 5 Position DIN; Male/Stripped End; Super Shield; 10 Ft; Black
70002730
Cable Assembly; 5 Position DIN; Male/Stripped End; Super Shield; 10 Ft; Black 70002730
Foil shielded for moderate-noise environments except where noted. Black PVC outer jacket stripped 1 inch on one end of cable. Foil and braid shielded for high-noise environments.

Foil shielded for moderate-noise environments except where noted. Black PVC outer jacket stripped 1 inch on one end of cable.
Foil and braid shielded for high-noise environments.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 46F7184 70002730
Product Name Din Audio/video Cable, 10Ft, 26Awg, Black; Connector Type A Belden Cable Assembly; 5 Position DIN; Male/Stripped End; Super Shield; 10 Ft; Black
Application Audio; Video
Cable Length 9.84 ft (30 dm) 10 ft (30.48 dm)
Connector Type DIN / Mini-DIN; DIN 5 Position Plug DIN / Mini-DIN; Stripped End
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers