Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
LUMBERG AUTOMATION - A BELDEN BRAND
46909 -- SENSOR CABLE ASSEMBLIES
Lumberg Automation - A Belden Brand
Sensor Cable Assemblies
46909
Description
RST 5-3-VBD 1A-1-1-241/5 M
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RST 5-3-VBD 1A-1-1-241/5 M
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
46909LA-ND
Sensor Cable Assemblies
46909LA-ND
RST 5-3-VBD 1A-1-1-241/5 M
RST 5-3-VBD 1A-1-1-241/5 M
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
46909LA-ND
Product Name
Sensor Cable Assemblies
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4
Specs
Application
Instrumentation and Control
Cable Length
16.4 ft (50 dm)
Rated Temperature
-25 to 85 C (-13 to 185 F)
View Details
Hottinger Brüel & Kjær A/S
Cable Assembly
6019A33
Specs
Application
Instrumentation and Control
Connector Type
BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
RS Components, Ltd.
USB Cables
102521
Specs
Application
Computer
Product Type
USB
Cable Length
3.28 ft (10 dm)
View Details
Harwin Plc
13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches
G125-MC12605L4-0350M
Specs
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details