Belden Inc. Wire; 20 AWG; 19/32; 20 kV; 0.037 in.; 0.150 in.; 200 degC; Silver Plated Coppe 39X2020 WH005

Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Wire; 20 AWG; 19/32; 20 kV; 0.037 in.; 0.150 in.; 200 degC; Silver Plated Coppe - 70021997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; 20 AWG; 19/32; 20 kV; 0.037 in.; 0.150 in.; 200 degC; Silver Plated Coppe
70021997
Wire; 20 AWG; 19/32; 20 kV; 0.037 in.; 0.150 in.; 200 degC; Silver Plated Coppe 70021997
High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wires, Stranded Silver Plated Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Silver plated copper conductor, a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021997
Product Name Wire; 20 AWG; 19/32; 20 kV; 0.037 in.; 0.150 in.; 200 degC; Silver Plated Coppe
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details