Belden Inc. Cable; 16 AWG; 19/29; 45 kV; 0.058 in.;0.300 in.; 200 degC; Silver Plated Copp 39X1645 WH005

Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Cable; 16 AWG; 19/29; 45 kV; 0.058 in.;0.300 in.; 200 degC; Silver Plated Copp - 70022006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 16 AWG; 19/29; 45 kV; 0.058 in.;0.300 in.; 200 degC; Silver Plated Copp
70022006
Cable; 16 AWG; 19/29; 45 kV; 0.058 in.;0.300 in.; 200 degC; Silver Plated Copp 70022006
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wire, Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70022006
Product Name Cable; 16 AWG; 19/29; 45 kV; 0.058 in.;0.300 in.; 200 degC; Silver Plated Copp
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Hook Up Wire - 050605-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details