Belden Inc. Cable; 16 AWG; 19/29; 20 kV; 0.058 in.;0.161 in.; 200 degC; Silver Plated Copp 39X1620 WH005

Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.
Description
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Suppliers

Company
Product
Description
Supplier Links
Cable; 16 AWG; 19/29; 20 kV; 0.058 in.;0.161 in.; 200 degC; Silver Plated Copp - 70022002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 16 AWG; 19/29; 20 kV; 0.058 in.;0.161 in.; 200 degC; Silver Plated Copp
70022002
Cable; 16 AWG; 19/29; 20 kV; 0.058 in.;0.161 in.; 200 degC; Silver Plated Copp 70022002
High Voltage Silicone Wire, Copper Conductor TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max. Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

High Voltage Silicone Wire, Copper Conductor
TUFLEX™ provides superior flexibility with excellent dielectric strength and abrasion resistance.It also provides excellent resistance to radiation, corona and ozone. Meets UL VW-1 requirements. Meets or exceeds MIL-W16878 requirements for resistance to abrasion, chemical, corona, flame, fungus, moisture and ozone exposure. Conductor: Silver plated copper. Insulation: A specially formulated silicone base material. Temperature Rating: 200° C max.
Conductor material is silver plated copper and a specially formulated silicone based material is used for insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70022002
Product Name Cable; 16 AWG; 19/29; 20 kV; 0.058 in.;0.161 in.; 200 degC; Silver Plated Copp
Approvals MIL-W-16878
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details