Belden Inc. Wire, High-Voltage; 16 AWG; 26/30; 0.097 in.; 0.255 in.; 40 kV; White 391697 WH005

Description
High Voltage, High Temperature, UL Style 3239, 16 AWG, 26⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant
Description
High Voltage, High Temperature, UL Style 3239, 16 AWG, 26⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

Suppliers

Company
Product
Description
Supplier Links
Wire, High-Voltage; 16 AWG; 26/30; 0.097 in.; 0.255 in.; 40 kV; White - 70021859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, High-Voltage; 16 AWG; 26/30; 0.097 in.; 0.255 in.; 40 kV; White
70021859
Wire, High-Voltage; 16 AWG; 26/30; 0.097 in.; 0.255 in.; 40 kV; White 70021859
High Voltage, High Temperature, UL Style 3239, 16 AWG, 26⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength Flame Retardant Radiation Resistant Abrasion Resistant

High Voltage, High Temperature, UL Style 3239, 16 AWG, 26⁄30 Stranding, Braidless Silicone Wire
Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural.

  • High Dielectric Strength
  • Flame Retardant
  • Radiation Resistant
  • Abrasion Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021859
Product Name Wire, High-Voltage; 16 AWG; 26/30; 0.097 in.; 0.255 in.; 40 kV; White
Approvals UL Listing Mark; UL Recognized
Unlock Full Specs
to access all available technical data

Similar Products

X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details