Belden Inc. Hook Up Wire,5000Ft,26Awg,copper,ppo,red; Jacket Material Belden 39126 0025000

Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,26Awg,copper,ppo,red; Jacket Material Belden - 54T8618 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,26Awg,copper,ppo,red; Jacket Material Belden
54T8618
Hook Up Wire,5000Ft,26Awg,copper,ppo,red; Jacket Material Belden 54T8618
HOOK UP WIRE,5000FT,26AWG,CO PPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE,5000FT,26AWG,COPPER,PPO,RED; Jacket Material:PPO; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8618
Product Name Hook Up Wire,5000Ft,26Awg,copper,ppo,red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details