The Hook Up Wire is a 100-foot length of 20 AWG stranded tinned copper conductor with PPO insulation. It is rated for a maximum operating temperature of 105°C and a voltage of 600V, making it suitable for various electrical and electronic applications, including internal wiring of equipment and electrical panel building. The wire has a nominal diameter of 0.061 inches and a DC resistance of 9.000 Ohm per 1000 feet at 20°C. It is compliant with multiple standards, including UL AWM 11028, and is halogen-free, meeting EU RoHS directives. This product is designed for use in environments where durability and reliability are essential.
HOOK UP WIRE,100FT,20AWG,COP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 52T2776 |
| Product Name | Hook Up Wire,100Ft,20Awg,copper,ppo,red; Jacket Material Belden |
| Standards / Certifications | RoHS |