Belden Inc. Hook Up Wire,1000Ft,18Awg,copper,ppo,yellow; Jacket Material Belden 39118 0041000

Description
HOOK UP WIRE,1000FT,18AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,18AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,18Awg,copper,ppo,yellow; Jacket Material Belden - 52T2761 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,18Awg,copper,ppo,yellow; Jacket Material Belden
52T2761
Hook Up Wire,1000Ft,18Awg,copper,ppo,yellow; Jacket Material Belden 52T2761
HOOK UP WIRE,1000FT,18AWG,CO PPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,18AWG,COPPER,PPO,YELLOW; Jacket Material:PPO; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2761
Product Name Hook Up Wire,1000Ft,18Awg,copper,ppo,yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details