Belden Inc. Hook Up Wire,1000Ft,14Awg,copper,ppo,brown; Jacket Material Belden 39114 0011000

Description
HOOK UP WIRE,1000FT,14AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,14AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,14Awg,copper,ppo,brown; Jacket Material Belden - 52T2711 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,14Awg,copper,ppo,brown; Jacket Material Belden
52T2711
Hook Up Wire,1000Ft,14Awg,copper,ppo,brown; Jacket Material Belden 52T2711
HOOK UP WIRE,1000FT,14AWG,CO PPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE,1000FT,14AWG,COPPER,PPO,BROWN; Jacket Material:PPO; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2711
Product Name Hook Up Wire,1000Ft,14Awg,copper,ppo,brown; Jacket Material Belden
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details