Belden Inc. Hook Up Wire,1000Ft,12Awg,copper,ppo,dark Green; Jacket Material Belden 39112 0051000

Description
HOOK UP WIRE,1000FT,12AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,1000FT,12AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,1000Ft,12Awg,copper,ppo,dark Green; Jacket Material Belden - 52T2697 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,1000Ft,12Awg,copper,ppo,dark Green; Jacket Material Belden
52T2697
Hook Up Wire,1000Ft,12Awg,copper,ppo,dark Green; Jacket Material Belden 52T2697
HOOK UP WIRE,1000FT,12AWG,CO PPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE,1000FT,12AWG,COPPER,PPO,DARK GREEN; Jacket Material:PPO; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T2697
Product Name Hook Up Wire,1000Ft,12Awg,copper,ppo,dark Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers