Belden Inc. Hook Up Wire,5000Ft,10Awg,copper,ppo,gray; Jacket Material Belden 39110 0085000

Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire,5000Ft,10Awg,copper,ppo,gray; Jacket Material Belden - 54T8539 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire,5000Ft,10Awg,copper,ppo,gray; Jacket Material Belden
54T8539
Hook Up Wire,5000Ft,10Awg,copper,ppo,gray; Jacket Material Belden 54T8539
HOOK UP WIRE,5000FT,10AWG,CO PPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE,5000FT,10AWG,COPPER,PPO,GRAY; Jacket Material:PPO; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54T8539
Product Name Hook Up Wire,5000Ft,10Awg,copper,ppo,gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details