Belden Inc. Hook Up Wire, 5000Ft, 16Awg Copper Black; Jacket Material Belden 37116 0105000

Description
HOOK UP WIRE, 5000FT, 16AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 16AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 16Awg Copper Black; Jacket Material Belden - 19C3472 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 16Awg Copper Black; Jacket Material Belden
19C3472
Hook Up Wire, 5000Ft, 16Awg Copper Black; Jacket Material Belden 19C3472
HOOK UP WIRE, 5000FT, 16AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 16AWG COPPER BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3472
Product Name Hook Up Wire, 5000Ft, 16Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-5-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details