HOOK UP WIRE, 6AWG, 100FT, COPPER, BLACK; Jacket Material:EPDM Rubber; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B2757 |
| Product Name | Hook Up Wire, 6Awg, 100Ft, Copper, Black; Jacket Material Belden |
| Standards / Certifications | RoHS |