Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
3633 0051000 -- MULTIPLE CONDUCTOR CABLES
Belden Inc.
Multiple Conductor Cables
3633 0051000
Description
Conductor Cable
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Conductor Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31008-1000-ND
Multiple Conductor Cables
BEL31008-1000-ND
Conductor Cable
Conductor Cable
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Cat6E 4Prb U/utp Cmp Reel Belden
14R9838
Cat6E 4Prb U/utp Cmp Reel Belden
14R9838
CAT6E 4PRB U/UTP CMP REEL
CAT6E 4PRB U/UTP CMP REEL
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Network Cables
Cable Assemblies
Product Number
BEL31008-1000-ND
14R9838
Product Name
Multiple Conductor Cables
Cat6E 4Prb U/utp Cmp Reel Belden
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin 2.54PH T-type Magnetic Cable Connector
View Details
Beckhoff Automation LLC
ZK4511-8110-xxxx | Encoder extension cable 0.25 mm² with itec ® plug, drag-chain suitable
View Details
Strainsert
Standard Cable Assemblies
Bx8SML-Be8725(XX)
Specs
Cable Length
10 to 100 ft (30.48 to 305 dm)
Connector Type
PIG TAIL
View Details
WAGO
Connecting cable
706-100/340-100
Specs
Application
Instrumentation and Control
Product Type
open-ended
Cable Length
3.28 ft (10 dm)
View Details
2
suppliers