Low Temp Rubber Lead Wire, 4/0AWG (805x26) Tinned Copper, CSPE Insulation, 5000V
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 36140 |
| Product Name | Lead Wire, #4/0 Str TC, CSPE Ins, 5000V |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | Polyethylene; CSPE - Chlorosulphonated Polyethylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |