Belden Inc. Multiple Conductor Cables 3613 D152500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL31190-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL31190-2500-ND
Multiple Conductor Cables BEL31190-2500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden - 14R9796 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
14R9796
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden 14R9796
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL31190-2500-ND 14R9796
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
ETHERNET cable - 756-1250/1023-030 - WAGO
Specs
Application Networking
Product Type RJ-45 plug - RJ-45 plug
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers