Belden Inc. Multiple Conductor Cables 3613 0042500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL29951-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL29951-2500-ND
Multiple Conductor Cables BEL29951-2500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden - 14R9802 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
14R9802
Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden 14R9802
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 2500FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6e; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL29951-2500-ND 14R9802
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 2500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC11668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBC-M12G5-ES-5-LE5-CO-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details