Belden Inc. Hook Up Wire, 5000Ft, 18Awg Copper Brown; Jacket Material Belden 35618 0015000

Description
HOOK UP WIRE, 5000FT, 18AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 18AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 18Awg Copper Brown; Jacket Material Belden - 87K1235 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 18Awg Copper Brown; Jacket Material Belden
87K1235
Hook Up Wire, 5000Ft, 18Awg Copper Brown; Jacket Material Belden 87K1235
HOOK UP WIRE, 5000FT, 18AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 18AWG COPPER BROWN; Jacket Material:PE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1235
Product Name Hook Up Wire, 5000Ft, 18Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details