Belden Inc. HYPALON #12 STR CSM 105C 600V RED 34412 002500

Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). UL AWM Style 3191 600 V, 105°C CSA Type CL1053 Recommended Maximum Baking Cycles: 24 Hours @ 300°F (149°C)
Description
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). UL AWM Style 3191 600 V, 105°C CSA Type CL1053 Recommended Maximum Baking Cycles: 24 Hours @ 300°F (149°C)

Suppliers

Company
Product
Description
Supplier Links
HYPALON #12 STR CSM 105C 600V RED - 70003843 - Allied Electronics, Inc.
Fort Worth, TX, USA
HYPALON #12 STR CSM 105C 600V RED
70003843
HYPALON #12 STR CSM 105C 600V RED 70003843
EPDM Insulation Materials EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation. This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). UL AWM Style 3191 600 V, 105°C CSA Type CL1053 Recommended Maximum Baking Cycles: 24 Hours @ 300°F (149°C)

EPDM Insulation Materials
EPDM (ethylene-propylene diene elastomer)is a chemically cross-linked elastomer with excellent flexibility at high and low temperatures (+150°C to -60°C). It has good insulation and dielectric strength, as well as excellent abrasion resistance and mechanical properties. EPDM also has better cut-through resistance than Silicone rubber, which it replaces in some applications. EPDM is compatible with most varnishes. Never before could you find many of the characteristics that are found in Silicone and Hypalon® combined into one insulation.
This insulation is chlorosulfonated polyethylene. Hypalon insulation has excellent heat resistance, color stability and electrical properties. Hypalon is recommended for motor leads for Class 130(B) insulation systems. It may be considered as an alternative to Silicone rubber to withstand 155°C varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B).

  • UL AWM Style 3191 600 V, 105°C
  • CSA Type CL1053
  • Recommended Maximum Baking Cycles: 24 Hours @ 300°F (149°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003843
Product Name HYPALON #12 STR CSM 105C 600V RED
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details