Belden Inc. RS485, 2 Pr #22 Str TC, PE Ins, OS+TC Brd, PVC Jkt, CM, PLTC, Oil Resistant 3107A

Description
RS-485, 2 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, PVC Outer Jacket, CM, PLTC, and oil-resistant
Datasheet
Description
RS-485, 2 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, PVC Outer Jacket, CM, PLTC, and oil-resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS485, 2 Pr #22 Str TC, PE Ins, OS+TC Brd, PVC Jkt, CM, PLTC, Oil Resistant - 3107A - Belden Inc.
St. Louis, MO, United States
RS485, 2 Pr #22 Str TC, PE Ins, OS+TC Brd, PVC Jkt, CM, PLTC, Oil Resistant
3107A
RS485, 2 Pr #22 Str TC, PE Ins, OS+TC Brd, PVC Jkt, CM, PLTC, Oil Resistant 3107A
RS-485, 2 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, PVC Outer Jacket, CM, PLTC, and oil-resistant

RS-485, 2 Pair 22AWG (7x30) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(65%) Shield, PVC Outer Jacket, CM, PLTC, and oil-resistant

Supplier's Site Datasheet
Cable, 2 Pair, 304.8M, 300V, Black; Cable Shielding Belden - 29AH8724 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2 Pair, 304.8M, 300V, Black; Cable Shielding Belden
29AH8724
Cable, 2 Pair, 304.8M, 300V, Black; Cable Shielding Belden 29AH8724
CABLE, 2 PAIR, 304.8M, 300V, BLACK; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, 2 PAIR, 304.8M, 300V, BLACK; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 3107A 29AH8724
Product Name RS485, 2 Pr #22 Str TC, PE Ins, OS+TC Brd, PVC Jkt, CM, PLTC, Oil Resistant Cable, 2 Pair, 304.8M, 300V, Black; Cable Shielding Belden
Serial Cable Type RS485
Unlock Full Specs
to access all available technical data