RS Components, Ltd. Video Converters 1963870

Description
HDMI 2.0 Audio Extractor
Request a Quote
Description
HDMI 2.0 Audio Extractor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1963870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1963870
Video Converters 1963870
HDMI 2.0 Audio Extractor

HDMI 2.0 Audio Extractor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1963870
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
Audio Cable - 2149616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
VGA Cables - 1828889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details