Belden Inc. Multiple Conductor Cables 3107A 0101000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2833-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2833-1000-ND
Multiple Conductor Cables BEL2833-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 135-3107A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3107A0101000-DS-ND
Multiple Conductor Cables 135-3107A0101000-DS-ND
MULTI-PAIR 4COND 22AWG BLK FOOT

MULTI-PAIR 4COND 22AWG BLK FOOT

Buy Now Datasheet
Cable, Multipair Shielded, 2Pair, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden - 32M6860 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multipair Shielded, 2Pair, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden
32M6860
Cable, Multipair Shielded, 2Pair, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden 32M6860
CABLE, MULTIPAIR SHIELDED, 2PAIR, 22AWG, 1000FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, MULTIPAIR SHIELDED, 2PAIR, 22AWG, 1000FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2833-1000-ND 32M6860
Product Name Multiple Conductor Cables Cable, Multipair Shielded, 2Pair, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-15-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 49.2 ft (150 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021075-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers