Belden Inc. Coaxial Cables (RF) 3092A X7E500

Description
Coaxial - Riser Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Riser Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2608-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2608-500-ND
Coaxial Cables (RF) BEL2608-500-ND
Coaxial - Riser Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial - Riser Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coax Cable, 18Awg, 152M, Blue; Coaxial Cable Type Belden - 15B2493 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 18Awg, 152M, Blue; Coaxial Cable Type Belden
15B2493
Coax Cable, 18Awg, 152M, Blue; Coaxial Cable Type Belden 15B2493
COAX CABLE, 18AWG, 152M, BLUE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):200ft; Reel Length (Metric):152m; Jacket Color:Blue; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, 18AWG, 152M, BLUE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):200ft; Reel Length (Metric):152m; Jacket Color:Blue; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2608-500-ND 15B2493
Product Name Coaxial Cables (RF) Coax Cable, 18Awg, 152M, Blue; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details