Belden Inc. Coaxial Cables (RF) 3092A 010500

Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1941-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1941-ND
Coaxial Cables (RF) BEL1941-ND
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden - 15B2494 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden
15B2494
Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden 15B2494
CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 18AWG, 500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1941-ND 15B2494
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-6/u, 18Awg, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Measurement Solutions // Cables for NVH-Testing // Connection Cables for Triaxial Piezoelectric Acceleration Sensors // Sensor charge cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details