Rubber Lead Wire, 4/0AWG (266x21) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3126 CSA SEW-2 600V 200C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 30840 |
| Product Name | Lead Wire, #4/0 Str TC, Silicone Ins, Fiber Glass Jkt, AWM 3126 |
| Product Type | Power Cable |
| Cable Jacket | Specialty |
| Cable Insulation | Neoprene; Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Multiple or Specialty |