The Lead Wire, part number 30808, features a #8 AWG tinned copper conductor with a stranding of 54x25. It is insulated with silicone rubber and has a fiberglass outer jacket, complying with AWM 3125 and CSA SEW-2 standards. This wire is rated for a maximum voltage of 600 V RMS and can operate within a temperature range of -70°C to +200°C. It is suitable for high-temperature applications and internal wiring of lighting fixtures and appliances. The nominal wall thickness of the insulation is 0.06 inches, while the outer jacket has a thickness of 0.313 inches. The wire is designed to withstand up to 24 hours of baking cycles at 410°F (210°C) and has a minimum bend radius of 1.26 inches. It is compliant with various environmental directives, including RoHS and WEEE, and is not intended for plenum use.
Rubber Lead Wire, 8AWG (54x25) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3125 CSA SEW-2 600V 200C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 30808 |
| Product Name | Lead Wire, #8 Str TC, Silicone Ins, Fiber Glass Jkt, AWM 3125 |
| Product Type | Power Cable |
| Cable Jacket | Specialty |
| Cable Insulation | Neoprene; Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Multiple or Specialty |