Belden Inc. Inst, 50 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 3041A

Description
UL Instrumentation, 50 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Description
UL Instrumentation, 50 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Datasheet
Datasheet Summary
Powered by GS/AI

The 3041A is a 50-pair instrumentation cable featuring 18 AWG and 22 AWG conductors made of bare copper. It is designed with PVC insulation and an overall Beldfoil® shield, providing effective protection against electromagnetic interference. The cable is rated for a maximum voltage of 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable's construction includes a nominal outer diameter of 1.302 inches and a PVC outer jacket with a thickness of 0.083 inches. It has a minimum bend radius of 13 inches and can withstand a maximum pull tension of 2240 lbs. The operating temperature range is from -30°C to +105°C, making it suitable for both indoor and outdoor environments, including exposure to sunlight. This product complies with several standards, including UL AWM 2464 and NEC/UL Articles 725, 727, and 800, ensuring its reliability and safety in various installations.

Datasheet Summary
Powered by GS/AI

The 3041A is a 50-pair instrumentation cable featuring 18 AWG and 22 AWG conductors made of bare copper. It is designed with PVC insulation and an overall Beldfoil® shield, providing effective protection against electromagnetic interference. The cable is rated for a maximum voltage of 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable's construction includes a nominal outer diameter of 1.302 inches and a PVC outer jacket with a thickness of 0.083 inches. It has a minimum bend radius of 13 inches and can withstand a maximum pull tension of 2240 lbs. The operating temperature range is from -30°C to +105°C, making it suitable for both indoor and outdoor environments, including exposure to sunlight. This product complies with several standards, including UL AWM 2464 and NEC/UL Articles 725, 727, and 800, ensuring its reliability and safety in various installations.

Suppliers

Company
Product
Description
Supplier Links
Inst, 50 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG - 3041A - Belden Inc.
St. Louis, MO, United States
Inst, 50 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
3041A
Inst, 50 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 3041A
UL Instrumentation, 50 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

UL Instrumentation, 50 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 3041A
Product Name Inst, 50 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details