The Belden 29530T is a 100% Ground Flexible VFD motor supply cable designed for use in variable frequency drives and AC motor systems. It features three conductors of 2/0 AWG tinned copper with XLPE insulation, along with a symmetrically segmented ground made of bare copper. The cable is constructed with dual copper tape shielding for enhanced protection and has a black low smoke zero halogen (LSZH) outer jacket, making it suitable for applications with flame or toxicity concerns. This cable is rated for 600/1000V and can operate in temperatures up to 90°C in both dry and wet conditions. It is designed for both indoor and outdoor use, offering resistance to sunlight, oil, and burial applications. The cable has a nominal diameter of 1.399 inches and a maximum pulling tension of 6543 lbs. It complies with various standards, including UL and NEC, ensuring its reliability in hazardous locations. The product is suitable for applications requiring high flexibility and durability in challenging environments.
Belden 100% Ground Flexible VFD, 3 Conductor 2/0AWG (7x19x20) Tinned Copper XLPE Insulation M4 Color Code + 2/0AWG Symmetrically Segmented Ground (3 of 4AWG+) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black LSZH Outer Jacket, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC SUN RES DIR BUR Oil Resistant
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29530T |
| Product Name | VFD 100% Gnd, 3C #2/0 Str TC XLPE Ins + #2/0 Symm. Seg. Grd (3 of #4+) Str BC, CTS, Blk LSZH Jkt, 600/1000V TC-ER 90C Dry/Wet 1000V Flexible Motor Supply Cable WTTC |
| Cable Shielding | Corrugated or Helical Tape(s) |