Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 2/0Awg, 1000Ft, 1Kv; Cable Shielding Belden 29530 0101000

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 2/0AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 2/0AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 2/0Awg, 1000Ft, 1Kv; Cable Shielding Belden - 68K7410 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 2/0Awg, 1000Ft, 1Kv; Cable Shielding Belden
68K7410
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 2/0Awg, 1000Ft, 1Kv; Cable Shielding Belden 68K7410
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 2/0AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 2/0AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:00AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K7410
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 2/0Awg, 1000Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details