Belden Inc. Multicore Cable, 3 Cond, 1Awg, 3000Ft; Cable Shielding Belden 29528F 0103000

Description
MULTICORE CABLE, 3 COND, 1AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet
Description
MULTICORE CABLE, 3 COND, 1AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable, 3 Cond, 1Awg, 3000Ft; Cable Shielding Belden - 66AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 1Awg, 3000Ft; Cable Shielding Belden
66AH2283
Multicore Cable, 3 Cond, 1Awg, 3000Ft; Cable Shielding Belden 66AH2283
MULTICORE CABLE, 3 COND, 1AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 1AWG, 3000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):3000ft; Reel Length (Metric):914.4m; Jacket Color:Black; Jacket Material:TPERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH2283
Product Name Multicore Cable, 3 Cond, 1Awg, 3000Ft; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Plug socket with cable - KMV-1-24DC-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Socket Form B
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers