Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 1Awg, 1000Ft, 1Kv; Cable Shielding Belden 29528 0101000

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 1AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 1AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 1Awg, 1000Ft, 1Kv; Cable Shielding Belden - 68K7406 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 1Awg, 1000Ft, 1Kv; Cable Shielding Belden
68K7406
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 1Awg, 1000Ft, 1Kv; Cable Shielding Belden 68K7406
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 1AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 3 CONDUCTOR, 1AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:1AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K7406
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 1Awg, 1000Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details