Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden 29512 0101000

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden - 30M7206 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden
30M7206
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden 30M7206
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 1000FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30M7206
Product Name Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 1000Ft, 1Kv; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers