Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 29510 010100

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden - 40M4218 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
40M4218
Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden 40M4218
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED COMPOSITE, 5 CONDUCTOR, 16AWG, 100FT, 1KV; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40M4218
Product Name Cable, Variable Frequency Drive Vfd, Shielded Composite, 5 Conductor, 16Awg, 100Ft, 1Kv; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details