Belden Inc. Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 10Awg, 1000Ft, 1Kv, Black; Cable Shielding Belden 29503 0101000

Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 10AWG, 1000FT, 1KV, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes
Datasheet
Description
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 10AWG, 1000FT, 1KV, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 10Awg, 1000Ft, 1Kv, Black; Cable Shielding Belden - 19C3214 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 10Awg, 1000Ft, 1Kv, Black; Cable Shielding Belden
19C3214
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 10Awg, 1000Ft, 1Kv, Black; Cable Shielding Belden 19C3214
CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 10AWG, 1000FT, 1KV, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

CABLE, VARIABLE FREQUENCY DRIVE VFD, SHIELDED MULTICONDUCTOR, 4 CONDUCTOR, 10AWG, 1000FT, 1KV, BLACK; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3214
Product Name Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 10Awg, 1000Ft, 1Kv, Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details