Belden Inc. Multiple Conductor Cables 29502F 0101000

Description
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-29502F0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-29502F0101000-DS-ND
Multiple Conductor Cables 135-29502F0101000-DS-ND
4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Black 12 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Belden - 66AH2265 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Belden
66AH2265
Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Belden 66AH2265
MULTICORE CABLE, 3 COND, 12AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MULTICORE CABLE, 3 COND, 12AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-29502F0101000-DS-ND 66AH2265
Product Name Multiple Conductor Cables Multicore Cable, 3 Cond, 12Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349569 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 C (-40 F)
View Details